Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 2V |
Current Rating | 10mA |
Tones | - |
Sound Level SPL | 80dB |
Resonant Frequency | 2.048kHz |
Transducer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 12mm |
External Height | 8.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 2V |
Current Rating | 10mA |
Sound Level SPL | 80dB |
Resonant Frequency | 2.048kHz |
Transducer Mounting | Through Hole |
RoHS Compliant | Yes |
TRANSDUCER, THRU-HOLE, 1V, 10MA | element14 |
Magnetic Buzzer And Transducer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKP12-G185B-3709?
Additional datasheets, footprints and schematics for MCKP12-G185B-3709 are listed on our Part Details page. You can also find images and similar parts to MCKP12-G185B-3709 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP12-G185B-3709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP12-G185B-3709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP12-G185B-3709 fall under?
The MCKP12-G185B-3709 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKP12-G185B-3709 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP12-G185B-3709 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP12-G185B-3709 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP12-G185B-3709 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCKP12-G185B-3709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP12-G185B-3709 often in real-time on the comparison pages.
What if I can't find stock of MCKP12-G185B-3709?
You can fill out our help required form which you can use to request a quote for MCKP12-G185B-3709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.