Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6ULL Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6ULL Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 289Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.275V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
CPU Speed | 528MHz |
Embedded Interface Type | Ethernet I2C I2S SAI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6ULL |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 32Bit, 528Mhz, 0 To 95Deg C | Newark Electronics |
MPU, 32BIT, 528MHZ, 0 TO 95DEG C | element14 |
MPU i.MX6ULL RISC 32-Bit 528MHz 1.8/2.8/3.3V 289-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX6Y0DVM05AB?
Additional datasheets, footprints and schematics for MCIMX6Y0DVM05AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6Y0DVM05AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Y0DVM05AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Y0DVM05AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Y0DVM05AB fall under?
The MCIMX6Y0DVM05AB is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Y0DVM05AB when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Y0DVM05AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Y0DVM05AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6Y0DVM05AB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCIMX6Y0DVM05AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Y0DVM05AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Y0DVM05AB?
You can fill out our help required form which you can use to request a quote for MCIMX6Y0DVM05AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.