Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6DualLite Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6DualLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 624Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.35V |
RoHS Compliant | Yes |
MPU i.MX 6 RISC 32-Bit 1000MHz 1.8V/2.5V/2.8V/3.15V 624-Pin MAPBGA Tray | EBV Elektronik |
Microprocessor-Mpu, Arm Cortex A9, 1Ghz, Mapbga-624 | Newark Electronics |
i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, MAPBGA 624,rev 1.1 | Future Electronics |
MPU, I.MX6 DUAL, 1GHZ, 624MAPBGA | Farnell |
Where can I find additional details, specifications and documents for a MCIMX6U5DVM10AB?
Additional datasheets, footprints and schematics for MCIMX6U5DVM10AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6U5DVM10AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6U5DVM10AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6U5DVM10AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6U5DVM10AB fall under?
The MCIMX6U5DVM10AB is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6U5DVM10AB when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6U5DVM10AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6U5DVM10AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6U5DVM10AB have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MCIMX6U5DVM10AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6U5DVM10AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6U5DVM10AB?
You can fill out our help required form which you can use to request a quote for MCIMX6U5DVM10AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.