Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 1.35V |
---|---|
Supply Voltage Max | 1.6V |
Controller Family/Series | (ARM9) |
Filter Terminals | SMD |
Frequency Typ | 400MHz |
No. of Bits | 32bit |
RoHS Compliant | Yes |
32-Bit Applications Processor Ic | Newark Electronics |
Multimedia Processor 404-Pin MAPBGA T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX27VOP4AR2?
Additional datasheets, footprints and schematics for MCIMX27VOP4AR2 are listed on our Part Details page. You can also find images and similar parts to MCIMX27VOP4AR2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX27VOP4AR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX27VOP4AR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX27VOP4AR2 fall under?
The MCIMX27VOP4AR2 is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX27VOP4AR2 when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX27VOP4AR2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX27VOP4AR2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX27VOP4AR2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCIMX27VOP4AR2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX27VOP4AR2 often in real-time on the comparison pages.
What if I can't find stock of MCIMX27VOP4AR2?
You can fill out our help required form which you can use to request a quote for MCIMX27VOP4AR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.