Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP Sealed |
Contact Plating | Gold over Nickel Plated Contacts |
Dielectric Strength VDC | 300V |
External Length / Height | 11.58mm |
External Width | 5.4mm |
Height Max | 2.3mm |
Insulation Resistance | 100Mohm |
No. of Electrical Operations | 2000 |
No. of Mechanical Operations | 2000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 1.27mm |
Terminal Plating | Gold |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Type | DIP Sealed |
---|---|
Contact Configuration | SPST |
No. of Circuits | 8 |
Contact Current DC Max | 25mA |
Contact Voltage DC Max | 24VDC |
Switch Actuator Style | Slide |
Switch Mounting | SMD |
SVHC | No SVHC |
RoHS Compliant | Yes |
Switch, 8 Way, Spst, Flush | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHDS-08-T?
Additional datasheets, footprints and schematics for MCHDS-08-T are listed on our Part Details page. You can also find images and similar parts to MCHDS-08-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHDS-08-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHDS-08-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHDS-08-T fall under?
The MCHDS-08-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCHDS-08-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHDS-08-T you can contact the distributor directly for product support, shipping queries etc.
Is the MCHDS-08-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHDS-08-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHDS-08-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHDS-08-T often in real-time on the comparison pages.
What if I can't find stock of MCHDS-08-T?
You can fill out our help required form which you can use to request a quote for MCHDS-08-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.