MCF12102H500-T Taiyo Yuden Parts by Taiyo Yuden

COMMON MODE CHOKE MULTILAYER 50 OHM

Status: Unknown
Series: MCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rated Current 160mA
Inductance -
Product Range MCF Series
Impedance 50ohm
Common Mode Filter Case 1.25mm x 1mm x 0.57mm
Automotive Qualification Standard -

Alternative Descriptions

COMMON MODE CHOKE, MULTILAYER, 50 OHM | element14
Common Mode Choke, Multilayer, 50 Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCF12102H500-T?

Additional datasheets, footprints and schematics for MCF12102H500-T are listed on our Part Details page. You can also find images and similar parts to MCF12102H500-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCF12102H500-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF12102H500-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCF12102H500-T fall under?

The MCF12102H500-T is listed under Taiyo Yuden Parts.

Can I view similar or alternative parts?

You can view similar parts to MCF12102H500-T when available in the Taiyo Yuden Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCF12102H500-T you can contact the distributor directly for product support, shipping queries etc.

Is the MCF12102H500-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCF12102H500-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCF12102H500-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCF12102H500-T often in real-time on the comparison pages.

What if I can't find stock of MCF12102H500-T?

You can fill out our help required form which you can use to request a quote for MCF12102H500-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay