Status: | Unknown |
---|---|
Series: | MCF Series |
RoHS: | Unknown |
Rated Current | 50mA |
---|---|
Inductance | - |
Product Range | MCF Series |
Impedance | 35ohm |
Common Mode Filter Case | 0.65mm x 0.5mm x 0.3mm |
Automotive Qualification Standard | - |
Common Mode Choke, Multilayer, 35 Ohm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCF06052G350-T?
Additional datasheets, footprints and schematics for MCF06052G350-T are listed on our Part Details page. You can also find images and similar parts to MCF06052G350-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCF06052G350-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF06052G350-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCF06052G350-T fall under?
The MCF06052G350-T is listed under Taiyo Yuden Parts.
Can I view similar or alternative parts?
You can view similar parts to MCF06052G350-T when available in the Taiyo Yuden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCF06052G350-T you can contact the distributor directly for product support, shipping queries etc.
Is the MCF06052G350-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCF06052G350-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCF06052G350-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCF06052G350-T often in real-time on the comparison pages.
What if I can't find stock of MCF06052G350-T?
You can fill out our help required form which you can use to request a quote for MCF06052G350-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.