MCF06052G120-T Taiyo Yuden Parts by Taiyo Yuden

COMMON MODE CHOKE MULTILAYER 12 OHM

Status: Unknown
Series: MCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.06
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Rated Current 50mA
Inductance -
Product Range MCF Series
Impedance 12ohm
Common Mode Filter Case 0.65mm x 0.5mm x 0.3mm
Automotive Qualification Standard -

Alternative Descriptions

Common Mode Choke, Multilayer, 12 Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCF06052G120-T?

Additional datasheets, footprints and schematics for MCF06052G120-T are listed on our Part Details page. You can also find images and similar parts to MCF06052G120-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCF06052G120-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCF06052G120-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCF06052G120-T fall under?

The MCF06052G120-T is listed under Taiyo Yuden Parts.

Can I view similar or alternative parts?

You can view similar parts to MCF06052G120-T when available in the Taiyo Yuden Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCF06052G120-T you can contact the distributor directly for product support, shipping queries etc.

Is the MCF06052G120-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCF06052G120-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCF06052G120-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCF06052G120-T often in real-time on the comparison pages.

What if I can't find stock of MCF06052G120-T?

You can fill out our help required form which you can use to request a quote for MCF06052G120-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay