Status: | Unknown |
---|---|
Series: | MCDT Series |
RoHS: | Unknown |
Product Range | MCDT Series |
---|---|
Capacitance | 0.22 F |
Capacitance Tolerance | 20% |
Voltage Rating | 35V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Packaging | Each |
ESR | 17ohm |
Status: | Unknown |
---|---|
Series: | MCDT Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 35V |
Product Range | MCDT Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 17ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.2, Radial | Newark Electronics |
CAPACITOR TANT, 0.22UF, 35V, 17OHM, 20%, RAD | element14 |
Where can I find additional details, specifications and documents for a MCDTR22M35-1-RH?
Additional datasheets, footprints and schematics for MCDTR22M35-1-RH are listed on our Part Details page. You can also find images and similar parts to MCDTR22M35-1-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCDTR22M35-1-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDTR22M35-1-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCDTR22M35-1-RH fall under?
The MCDTR22M35-1-RH is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCDTR22M35-1-RH when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCDTR22M35-1-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCDTR22M35-1-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCDTR22M35-1-RH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCDTR22M35-1-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCDTR22M35-1-RH often in real-time on the comparison pages.
What if I can't find stock of MCDTR22M35-1-RH?
You can fill out our help required form which you can use to request a quote for MCDTR22M35-1-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.