MCDT10K35-1-RH Capacitors by Multicomp

TANTALUM CAPACITOR 10UF 35V 2 OHM 0.1 RADIAL

Status: Unknown
Series: MCDT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
2,201
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
2,201
in stock
Buy Now
Logo for element14
element14
from US$1.39
2,201
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range MCDT Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C


MCDT10K35-1-RH Capacitors by Multicomp Pro

TANTALUM CAPACITOR, 10UF, 35V, 2 OHM, 0.1, RADIAL

Status: Unknown
Series: MCDT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Voltage Rating 35V
Product Range MCDT Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 10Uf, 35V, 2 Ohm, 0.1, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCDT10K35-1-RH?

Additional datasheets, footprints and schematics for MCDT10K35-1-RH are listed on our Part Details page. You can also find images and similar parts to MCDT10K35-1-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCDT10K35-1-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDT10K35-1-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCDT10K35-1-RH fall under?

The MCDT10K35-1-RH is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCDT10K35-1-RH when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCDT10K35-1-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCDT10K35-1-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCDT10K35-1-RH have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCDT10K35-1-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCDT10K35-1-RH often in real-time on the comparison pages.

What if I can't find stock of MCDT10K35-1-RH?

You can fill out our help required form which you can use to request a quote for MCDT10K35-1-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay