MCDRA-1/KSL60D20-L Switches, Relays & Solenoids by Multicomp

SOLID STATE RELAY 3VDC-10VDC DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.00

Distributor Stock
Logo for Farnell
Farnell
from US$21.55
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$35.23
41
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$35.50
41
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.00
-
Buy Now
Logo for element14
element14
from US$24.53
-
Buy Now

Specifications

Contact Configuration -
Load Current 20A
Operating Voltage Max 60VAC
Relay Mounting DIN Rail
Relay Terminals Screw
Switching Mode -
Operating Voltage Min 0VAC
Control Voltage Min 3VDC
Control Voltage Max 10VDC
Product Range -
SVHC No SVHC (07-Jul-2017)


MCDRA-1/KSL60D20-L Relays by Multicomp Pro

SOLID STATE RELAY, 3VDC-10VDC, DIN RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Load Current 20A
Operating Voltage Max 60VAC
Relay Mounting DIN Rail
Relay Terminals Screw
Operating Voltage Min 0VAC
Control Voltage Min 3VDC
RoHS Compliant Yes

Alternative Descriptions

MULTICOMP PRO MCDRA-1/KSL60D20-L | Rapid Electronics
Solid State Relay, 3Vdc-10Vdc, Din Rail | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCDRA-1/KSL60D20-L?

Additional datasheets, footprints and schematics for MCDRA-1/KSL60D20-L are listed on our Part Details page. You can also find images and similar parts to MCDRA-1/KSL60D20-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCDRA-1/KSL60D20-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCDRA-1/KSL60D20-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCDRA-1/KSL60D20-L fall under?

The MCDRA-1/KSL60D20-L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MCDRA-1/KSL60D20-L when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCDRA-1/KSL60D20-L you can contact the distributor directly for product support, shipping queries etc.

Is the MCDRA-1/KSL60D20-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCDRA-1/KSL60D20-L have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCDRA-1/KSL60D20-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCDRA-1/KSL60D20-L often in real-time on the comparison pages.

What if I can't find stock of MCDRA-1/KSL60D20-L?

You can fill out our help required form which you can use to request a quote for MCDRA-1/KSL60D20-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay