Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.11
|
83
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.57
|
16
in stock
|
Buy Now | |
Distrelec
from US$27.51
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$24.99
|
6
in stock
|
Buy Now | |
element14
from US$24.75
|
6
in stock
|
Buy Now | |
Farnell
from US$24.24
|
6
in stock
|
Buy Now | |
Rutronik
from US$23.51
|
-
|
Buy Now | |
Future Electronics
from US$23.33
|
-
|
Buy Now | |
TTI Europe
from US$24.21
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 60A |
On State RMS Current IT(rms) | 94A |
Peak Non Rep Surge Current Itsm 50Hz | 1.5kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 100°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCC56-12IO1B?
Additional datasheets, footprints and schematics for MCC56-12IO1B are listed on our Part Details page. You can also find images and similar parts to MCC56-12IO1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCC56-12IO1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCC56-12IO1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCC56-12IO1B fall under?
The MCC56-12IO1B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to MCC56-12IO1B when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCC56-12IO1B you can contact the distributor directly for product support, shipping queries etc.
Is the MCC56-12IO1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCC56-12IO1B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for MCC56-12IO1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCC56-12IO1B often in real-time on the comparison pages.
What if I can't find stock of MCC56-12IO1B?
You can fill out our help required form which you can use to request a quote for MCC56-12IO1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.