Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Current Rating | 3A |
Tones | Intermittent |
Sound Level SPL | - |
Resonant Frequency | 2kHz |
Transducer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
Current Rating | 3A |
Tones | Intermittent |
Resonant Frequency | 2kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Magnetic Buzzer, Square, 2Khz | Newark Electronics |
MAGNETIC BUZZER, SQUARE, 2KHZ | element14 |
Where can I find additional details, specifications and documents for a MCADP16B4-0S0-0240?
Additional datasheets, footprints and schematics for MCADP16B4-0S0-0240 are listed on our Part Details page. You can also find images and similar parts to MCADP16B4-0S0-0240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCADP16B4-0S0-0240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCADP16B4-0S0-0240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCADP16B4-0S0-0240 fall under?
The MCADP16B4-0S0-0240 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCADP16B4-0S0-0240 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCADP16B4-0S0-0240 you can contact the distributor directly for product support, shipping queries etc.
Is the MCADP16B4-0S0-0240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCADP16B4-0S0-0240 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCADP16B4-0S0-0240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCADP16B4-0S0-0240 often in real-time on the comparison pages.
What if I can't find stock of MCADP16B4-0S0-0240?
You can fill out our help required form which you can use to request a quote for MCADP16B4-0S0-0240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.