Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
1,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,468
in stock
|
Buy Now | |
RS
from US$0.23
|
638
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
623
in stock
|
Buy Now | |
element14
from US$0.27
|
36
in stock
|
Buy Now | |
Farnell
from US$0.26
|
36
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,050
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$1.33
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 12.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 1 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Ldo Voltage Regulator, 12V, 1A, To-220 | Newark Electronics |
MC7812B Series 1 A 12 V Fixed Output Flange Mount LDO Voltage Regulator - TO-220 | Future Electronics |
1A, 12V, +ve V Reg, MC7812BTG | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, LINEAR VOLTAGE REGULATOR | element14 |
Standard Regulator Pos 12V 1A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
onsemi Linear Fixed Voltage Regulator 12V 1A TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MC7812BTG?
Additional datasheets, footprints and schematics for MC7812BTG are listed on our Part Details page. You can also find images and similar parts to MC7812BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7812BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7812BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7812BTG fall under?
The MC7812BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7812BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7812BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7812BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7812BTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MC7812BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7812BTG often in real-time on the comparison pages.
What if I can't find stock of MC7812BTG?
You can fill out our help required form which you can use to request a quote for MC7812BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.