Status: | Active |
---|---|
Series: | MC74VHCT541A |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
130
in stock
|
Buy Now | |
Avnet Silica
-
|
1,938
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed: tPD = 5.4ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Designed for 4.5V to 5.5V Operating Range |
Low Noise: VOLP = 1.6V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 134 FETs or 33.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74VHCT541A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.9 |
IO Max (mA) | 8 |
Package Type | SOIC-20W |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W Rail | Avnet Silica |
ON Semiconductor, MC74VHCT541ADWG | RS |
Buffer, Buffer/Non Inv, Soic-20 | Newark Electronics |
74VHCT Series 4.5 to 5.5 V SMT High Speed Octal Bus Buffer - SOIC-20W | Future Electronics |
BUFFER, BUFFER/NON INV, SOIC-20 | element14 |
Where can I find additional details, specifications and documents for a MC74VHCT541ADWG?
Additional datasheets, footprints and schematics for MC74VHCT541ADWG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT541ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT541ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT541ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT541ADWG fall under?
The MC74VHCT541ADWG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT541ADWG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT541ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT541ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT541ADWG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC74VHCT541ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT541ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT541ADWG?
You can fill out our help required form which you can use to request a quote for MC74VHCT541ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.