Status: | Active |
---|---|
Series: | MC74HCT74A |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
90
in stock
|
Buy Now | |
Farnell
from US$0.12
|
84,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
TTL NMOS Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS, and TTL |
Operating Voltage Range: 4.5 to 5.5 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 136 FETs or 34 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCT74A |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 24 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
ON Semiconductor, MC74HCT74ADG | RS |
D-Type Flip Flop, Dual, 30Ns Soic-14 | Newark Electronics |
74HC Series 4.5 to 5.5 V Dual D-Type Flip-Flop w/Set and Reset - SOIC-14 | Future Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74HCT74ADG?
Additional datasheets, footprints and schematics for MC74HCT74ADG are listed on our Part Details page. You can also find images and similar parts to MC74HCT74ADG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT74ADG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT74ADG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT74ADG fall under?
The MC74HCT74ADG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT74ADG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT74ADG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT74ADG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT74ADG have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74HCT74ADG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT74ADG often in real-time on the comparison pages.
What if I can't find stock of MC74HCT74ADG?
You can fill out our help required form which you can use to request a quote for MC74HCT74ADG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.