Status: | Active |
---|---|
Series: | MC74HCT273A |
RoHS: | Compliant |
No distributors results available
Output Drive Capability: 10 LSTTL Loads |
TTL/NMOS Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 4.5 to 5.5 V |
Low Input Current: 1.0 µA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 284 FETs or 71 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74HCT273A |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 8 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 25 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
Where can I find additional details, specifications and documents for a MC74HCT273ADWR2G?
Additional datasheets, footprints and schematics for MC74HCT273ADWR2G are listed on our Part Details page. You can also find images and similar parts to MC74HCT273ADWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT273ADWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT273ADWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT273ADWR2G fall under?
The MC74HCT273ADWR2G is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT273ADWR2G when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT273ADWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT273ADWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT273ADWR2G have stock available?
There is no stock from authorised distributors for MC74HCT273ADWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT273ADWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HCT273ADWR2G?
You can fill out our help required form which you can use to request a quote for MC74HCT273ADWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.