Status: | Active |
---|---|
Series: | MC74HCT245A |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1
in stock
|
Buy Now | |
Avnet Asia
from US$0.37
|
2,736
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4
in stock
|
Buy Now | |
element14
from US$0.37
|
4
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
TTL/NMOS Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 4.5 to 5.5 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 304 FETs or 76 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCT245A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 22 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
Bus XCVR Single 8-CH 3-ST 20-Pin SOIC W Rail | Avnet Asia |
Transceiver, Non Inverting, Soic-20 | Newark Electronics |
TRANSCEIVER, NON INVERTING, SOIC-20 | element14 |
ON Semiconductor, MC74HCT245ADWG | RS |
74HC Series Octal 3-State Non-Inverting Transceiver - SOIC-20 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74HCT245ADWG?
Additional datasheets, footprints and schematics for MC74HCT245ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HCT245ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT245ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT245ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT245ADWG fall under?
The MC74HCT245ADWG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT245ADWG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT245ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT245ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT245ADWG have stock available?
Authorised distributors including Avnet Asia, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC74HCT245ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT245ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HCT245ADWG?
You can fill out our help required form which you can use to request a quote for MC74HCT245ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.