Status: | Active |
---|---|
Series: | MC74HCT14A |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Farnell
from US$0.36
|
232,794
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
57,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,495
in stock
|
Buy Now | |
Micros
from US$0.14
|
815
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now |
Output Drive Capability: 10 LSTTL Loads |
TTL/NMOS-Compatible Input Levels |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 4.5 to 5.5 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74HCT14A |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 32 |
IO Max (mA) | 4 |
Package Type | SOIC-14 |
74HC Series 4.5 to 5.5 V Hex Schmitt-Trigger Inverter - SOIC-14 | Future Electronics |
Log Cmos Schmitt Trg Hex Rohs Compliant: Yes |Onsemi MC74HCT14ADR2G | Newark Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R | Avnet America |
Hex Inverter w/ Schmitt Trigger Inputs | Micros |
MC74HCT14ADR2G, LOG CMOS SCHMITT TRG HEX | RS |
MC74HCT14ADR2G, LOG CMOS SCHMITT TRG HEX | ON Semiconductor MC74HCT14ADR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74HCT14ADR2G?
Additional datasheets, footprints and schematics for MC74HCT14ADR2G are listed on our Part Details page. You can also find images and similar parts to MC74HCT14ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HCT14ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HCT14ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HCT14ADR2G fall under?
The MC74HCT14ADR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HCT14ADR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HCT14ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HCT14ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HCT14ADR2G have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for MC74HCT14ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HCT14ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC74HCT14ADR2G?
You can fill out our help required form which you can use to request a quote for MC74HCT14ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.