Status: | Active |
---|---|
Series: | MC74HC573A |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,368
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,211
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
1,211
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.28
|
260
in stock
|
Buy Now | |
Avnet Silica
-
|
4,598
in stock
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2.0 to 6.0 V |
Low Input Current: 1.0 mA |
In Compliance with the Requirements Defined by JEDEC Standard No. 7A |
Chip Complexity: 218 FETs or 54.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC573A |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 8 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 30 |
IO Max (mA) | 6 |
Package Type | SOIC-20W |
74HC Series Octal 3-State NonInverting Transparent Latch - SOIC-20 | Future Electronics |
Log Cmos Trans Latch Octl Rohs Compliant: Yes |Onsemi MC74HC573ADWG | Newark Electronics |
Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC W Rail | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Transparent Latch Octal 3-State SOIC20 | RS |
TRANSPARENT LATCH, OCTAL, WSOIC-20 | Farnell |
Where can I find additional details, specifications and documents for a MC74HC573ADWG?
Additional datasheets, footprints and schematics for MC74HC573ADWG are listed on our Part Details page. You can also find images and similar parts to MC74HC573ADWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC573ADWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC573ADWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC573ADWG fall under?
The MC74HC573ADWG is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC573ADWG when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC573ADWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC573ADWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC573ADWG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MC74HC573ADWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC573ADWG often in real-time on the comparison pages.
What if I can't find stock of MC74HC573ADWG?
You can fill out our help required form which you can use to request a quote for MC74HC573ADWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.