Status: | Active |
---|---|
Series: | MC74HC541A |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,250
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
2,025
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
1,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
533
in stock
|
Buy Now | |
element14
from US$0.34
|
533
in stock
|
Buy Now | |
Farnell
from US$0.32
|
533
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Drive Capability: 15 LSTTL Loads |
Outputs Directly Interface to CMOS, NMOS and TTL |
Operating Voltage Range: 2 to 6V |
Low Input Current: 1mA |
High Noise Immunity Characteristic of CMOS Devices |
In Compliance With the JEDEC Standard No. 7A Requirements |
Chip Complexity: 134 FETs or 33.5 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74HC541A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | 25 |
IO Max (mA) | 6 |
Package Type | TSSOP-20 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP Rail | Avnet America |
74HC Octal 3-State Noninverting Buffer/Line Driver/Line Receiver TSSOP-20 | Future Electronics |
74Hc Cmos, Smd, 74Hc541, Tssop20 | Newark Electronics |
74HC CMOS, SMD, 74HC541, TSSOP20 | element14 |
MC74HC541ADTG, LOG CMOS BUS INTRFCE OCTL | RS |
MC74HC541ADTG Octal Buffer & Line Driver, 3-State, 2 - 6 V, 20-Pin TSSOP | ON Semiconductor MC74HC541ADTG | RS Americas |
Where can I find additional details, specifications and documents for a MC74HC541ADTG?
Additional datasheets, footprints and schematics for MC74HC541ADTG are listed on our Part Details page. You can also find images and similar parts to MC74HC541ADTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74HC541ADTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC541ADTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74HC541ADTG fall under?
The MC74HC541ADTG is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74HC541ADTG when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC541ADTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74HC541ADTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74HC541ADTG have stock available?
Authorised distributors including Chip One Stop, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MC74HC541ADTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74HC541ADTG often in real-time on the comparison pages.
What if I can't find stock of MC74HC541ADTG?
You can fill out our help required form which you can use to request a quote for MC74HC541ADTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.