MC74HC1G08DFT2G Standard Logic by ON Semiconductor

Single 2-Input AND Gate

Status: Unknown
Series: MC74HC1G08
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74HC1G08 is a high speed CMOS 2input AND gate fabricated with silicon gate CMOS technology. The internal circuit is composed of multiple stages, including a buffer output which provides high noise immunity and stable output. The MC74HC1G08 output drive current is 1/2 compared to MC74HC series.

Where to Buy

Prices starting from US$0.0238

Distributor Stock
Logo for Farnell
Farnell
from US$0.0318
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0360
21,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0320
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0238
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Speed: tPD = 7ns (Typ) at VCC = 5V
Low Power Dissipation: ICC = 1mA (Max) at TA = 25°C
High Noise Immunity
Balanced Propagation Delays (tpLH = tpHL)
Symmetrical Output Impedance (IOH = IOL = 2mA)
Chip Complexity: FET = 44; Equivalent Gate = 11
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

74HC Series 2 to 6 V Surface Mount Single 2-Input AND Gate SC-70 | Future Electronics
Ic,logic Gate,2-Input And,hc-Cmos,tssop,5Pin,plastic |Onsemi MC74HC1G08DFT2G | Newark Electronics
AND Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | Avnet America
AND GATE, SINGLE, 2 I/P, SOT-353-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74HC1G08DFT2G?

Additional datasheets, footprints and schematics for MC74HC1G08DFT2G are listed on our Part Details page. You can also find images and similar parts to MC74HC1G08DFT2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74HC1G08DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74HC1G08DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74HC1G08DFT2G fall under?

The MC74HC1G08DFT2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to MC74HC1G08DFT2G when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74HC1G08DFT2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74HC1G08DFT2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74HC1G08DFT2G have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MC74HC1G08DFT2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74HC1G08DFT2G often in real-time on the comparison pages.

What if I can't find stock of MC74HC1G08DFT2G?

You can fill out our help required form which you can use to request a quote for MC74HC1G08DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay