Status: | Active |
---|---|
Series: | MC74ACT139 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
32,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
2,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multifunction Capability |
Two Completely Independent 1-of-4 Decoders |
Active LOW Mutually Exclusive Outputs |
Outputs Source/Sink 24 mA |
ACT139 Has TTL Compatible Inputs |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74ACT139 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 9.5 |
IO Max (mA) | 24 |
Package Type | SOIC-16 |
IC: digital | Transfer Multisort Elektronik |
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC Rail | Avnet Silica |
Ic,decoder/Demux,2-To-4-Line,act-Cmos,sop,16Pin,plastic |Onsemi MC74ACT139DG | Newark Electronics |
74ACT Series 2 to 6 V Dual 1-of-4 Decoder / Demultiplexer - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC74ACT139DG?
Additional datasheets, footprints and schematics for MC74ACT139DG are listed on our Part Details page. You can also find images and similar parts to MC74ACT139DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74ACT139DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74ACT139DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74ACT139DG fall under?
The MC74ACT139DG is listed under Timing, Logic & Memory > Standard Logic > Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to MC74ACT139DG when available in the Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74ACT139DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74ACT139DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74ACT139DG have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for MC74ACT139DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74ACT139DG often in real-time on the comparison pages.
What if I can't find stock of MC74ACT139DG?
You can fill out our help required form which you can use to request a quote for MC74ACT139DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.