Status: | Active |
---|---|
Series: | MC74AC08 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
9,499
in stock
|
Buy Now | |
element14
from US$0.26
|
9,499
in stock
|
Buy Now | |
Farnell
from US$0.25
|
9,499
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
1,709
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,406
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
542
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,685
in stock
|
Buy Now | |
Avnet Silica
-
|
3,465
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now |
Outputs Source/Sink 24 mA |
ACT08 Has TTL Compatible Inputs |
Description | MC74AC08 |
---|---|
Compliance | Pb-free Halide free |
Type | AND |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
Ic, Quad And Gate, Smd | Newark Electronics |
IC, QUAD AND GATE, SMD | element14 |
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
MC74AC08 Series 2 to 6 V Quad 2-Input AND Gate - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
MC74AC08DG, LOG CMOS GATE AND QUAD | RS |
MC74AC08DG, Quad 2-Input AND Logic Gate, 2 - 6 V, 14-Pin SOIC | ON Semiconductor MC74AC08DG | RS Americas |
Where can I find additional details, specifications and documents for a MC74AC08DG?
Additional datasheets, footprints and schematics for MC74AC08DG are listed on our Part Details page. You can also find images and similar parts to MC74AC08DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC08DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC08DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC08DG fall under?
The MC74AC08DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC08DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC08DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC08DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC08DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for MC74AC08DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC08DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC08DG?
You can fill out our help required form which you can use to request a quote for MC74AC08DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.