Status: | Active |
---|---|
Series: | MC74AC02 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,157
in stock
|
Buy Now | |
element14
from US$0.29
|
551
in stock
|
Buy Now | |
Farnell
from US$0.29
|
551
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
28
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Outputs Source/Sink 24 mA |
ACT02 Has TTL Compatible Inputs |
Pb-Free Packages are Available |
Description | MC74AC02 |
---|---|
Compliance | Pb-free Halide free |
Type | NOR |
Channels | 4 |
VCC Min (V) | 2 |
VCC Max (V) | 6 |
tpd Max (ns) | null |
IO Max (mA) | 24 |
Package Type | SOIC-14 |
LOG CMOS GATE NOR QUAD | RS |
NOR GATE, QUAD, 2 I/P, SOIC-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Quad Nor Gate, 2I/P, Soic-14 | Newark Electronics |
MC74AC02 Series 2 to 6 V Quad 2-Input NOR Gate - SOIC-14 | Future Electronics |
NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Rail | Avnet America |
Where can I find additional details, specifications and documents for a MC74AC02DG?
Additional datasheets, footprints and schematics for MC74AC02DG are listed on our Part Details page. You can also find images and similar parts to MC74AC02DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74AC02DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74AC02DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74AC02DG fall under?
The MC74AC02DG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74AC02DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74AC02DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74AC02DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74AC02DG have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for MC74AC02DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74AC02DG often in real-time on the comparison pages.
What if I can't find stock of MC74AC02DG?
You can fill out our help required form which you can use to request a quote for MC74AC02DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.