Status: | Unknown |
---|---|
Series: | MC56F84xx Series |
RoHS: | Unknown |
Prices starting from US$11.35
Product Range | MC56F84xx Series |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 256KB |
No. of I/O's | 86I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Core Supply Voltage | - |
DSC Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DSC, 32BIT, MC56F84, 100MHZ, 100LQFP | element14 |
Dsc, 32Bit, Mc56F84, 100Mhz, 100Lqfp | Newark Electronics |
MCU 32-bit MC56F847xx RISC 256KB Flash 3.3V 100-Pin LQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a MC56F84789VLL?
Additional datasheets, footprints and schematics for MC56F84789VLL are listed on our Part Details page. You can also find images and similar parts to MC56F84789VLL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F84789VLL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F84789VLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F84789VLL fall under?
The MC56F84789VLL is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F84789VLL when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F84789VLL you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F84789VLL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F84789VLL have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC56F84789VLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F84789VLL often in real-time on the comparison pages.
What if I can't find stock of MC56F84789VLL?
You can fill out our help required form which you can use to request a quote for MC56F84789VLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.