Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.38
Product Range | - |
---|---|
Core Frequency | 100MHz |
Flash Memory Size | 128KB |
No. of I/O's | 54I/O's |
Embedded Interface Type | CAN I2C SPI |
Core Supply Voltage | - |
DSC Case Style | LQFP |
No. of Pins | 64Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
NXP Microcontroller 56800EX 100MHz 160KB / 24KB LQFP-64 | Distrelec |
32-Bit Dsc, 56800Ex Core, 128Kb Flash, 100Mhz, Qfp 64/Tray Rohs Compliant: Yes |Nxp MC56F84763VLH | Newark Electronics |
MC56Fxx Series 128 kB Flash 24 kB RAM SMT 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU 32-bit MC56F84xx RISC 128KB Flash 3.3V 64-Pin LQFP Tray | Avnet America |
DSC, 32BIT, 128KB, 100MHZ, LQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a MC56F84763VLH?
Additional datasheets, footprints and schematics for MC56F84763VLH are listed on our Part Details page. You can also find images and similar parts to MC56F84763VLH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F84763VLH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F84763VLH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F84763VLH fall under?
The MC56F84763VLH is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F84763VLH when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F84763VLH you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F84763VLH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F84763VLH have stock available?
Authorised distributors including Distrelec, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC56F84763VLH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F84763VLH often in real-time on the comparison pages.
What if I can't find stock of MC56F84763VLH?
You can fill out our help required form which you can use to request a quote for MC56F84763VLH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.