Status: | Unknown |
---|---|
Series: | MC56F83xx Series |
RoHS: | Unknown |
Prices starting from US$37.30
Product Range | MC56F83xx Series |
---|---|
Core Frequency | 60MHz |
Flash Memory Size | 512KB |
No. of I/O's | 62I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 2.5V |
DSC Case Style | LQFP |
No. of Pins | 144Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | 56F8x66 |
EEPROM Memory Size | 32KB |
IC Generic Number | 56F8366 |
Logic Function Number | 8366 |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | Up to two 6-channel PWM modules Four 4-channel 12-bit ADCs Two SCIs Up to two SPIs Temperature Sensor Up to two FlexCAN modules |
No. of ADC Inputs | 16 |
No. of Bits | 16bit |
No. of PWM Channels | 12 |
No. of Timers | 4 |
Operating Temperature Range | -40°C to +105°C |
Program Memory Size | 576KB |
Qualified Segment | COMMERCIAL INDUSTRIAL |
RAM Memory Size | 32KB |
16BIT HYBRID CONTROLLER, 56F8366 | element14 |
16Bit Hybrid Controller, 56F8366 | Newark Electronics |
16-bit DSC, 56800E core, 512KB Flash, 60MHz, QFP 144 | Future Electronics |
MCU 16-bit MC56F83xx CISC 512KB Flash 3.3V 144-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC56F8366VFVE?
Additional datasheets, footprints and schematics for MC56F8366VFVE are listed on our Part Details page. You can also find images and similar parts to MC56F8366VFVE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8366VFVE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8366VFVE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8366VFVE fall under?
The MC56F8366VFVE is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8366VFVE when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8366VFVE you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8366VFVE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8366VFVE have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC56F8366VFVE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8366VFVE often in real-time on the comparison pages.
What if I can't find stock of MC56F8366VFVE?
You can fill out our help required form which you can use to request a quote for MC56F8366VFVE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.