Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.95
Product Range | - |
---|---|
Core Frequency | 60MHz |
Flash Memory Size | 32KB |
No. of I/O's | 21I/O's |
Embedded Interface Type | CAN SCI SPI |
Core Supply Voltage | 2.5V |
DSC Case Style | LQFP |
No. of Pins | 48Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DSC, 16-BIT, 32KB, 60MHZ, 3.6V, LQFP-48 | element14 |
Dsc, 16-Bit, 32Kb, 60Mhz, 3.6V, Lqfp-48 | Newark Electronics |
16-bit DSC, 56800E core, 32KB Flash, 60MHz, QFP 48 | Future Electronics |
MCU 16-bit MC56F83xx CISC 8KB Flash 2.5V/3.3V 48-Pin LQFP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC56F8322VFAER2?
Additional datasheets, footprints and schematics for MC56F8322VFAER2 are listed on our Part Details page. You can also find images and similar parts to MC56F8322VFAER2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8322VFAER2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8322VFAER2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8322VFAER2 fall under?
The MC56F8322VFAER2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Signal Controllers - DSC.
Can I view similar or alternative parts?
You can view similar parts to MC56F8322VFAER2 when available in the Digital Signal Controllers - DSC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8322VFAER2 you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8322VFAER2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8322VFAER2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC56F8322VFAER2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8322VFAER2 often in real-time on the comparison pages.
What if I can't find stock of MC56F8322VFAER2?
You can fill out our help required form which you can use to request a quote for MC56F8322VFAER2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.