Status: | Active |
---|---|
Series: | MC34063EB |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
8,440
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
37,550
in stock
|
Buy Now | |
element14
from US$0.38
|
37,550
in stock
|
Buy Now | |
Farnell
from US$0.36
|
37,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
6,726
in stock
|
Buy Now | |
Avnet Silica
-
|
517,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
MC34063EB Series 40 V 1.5 A DC / DC Converter Control Circuit SMT - SOIC-8 | Future Electronics |
Dc/Dc Conv, Buck/Boost/Inv, 125Deg C Rohs Compliant: Yes |Stmicroelectronics MC34063EBD-TR | Newark Electronics |
DC/DC CONV, BUCK/BOOST/INV, 125DEG C | element14 |
DC-DC Converter Control Circuit SOIC8 | RS |
IC: driver | Transfer Multisort Elektronik |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC34063EBD-TR?
Additional datasheets, footprints and schematics for MC34063EBD-TR are listed on our Part Details page. You can also find images and similar parts to MC34063EBD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063EBD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063EBD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063EBD-TR fall under?
The MC34063EBD-TR is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063EBD-TR when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063EBD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063EBD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063EBD-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC34063EBD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063EBD-TR often in real-time on the comparison pages.
What if I can't find stock of MC34063EBD-TR?
You can fill out our help required form which you can use to request a quote for MC34063EBD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.