Status: | Unknown |
---|---|
Series: | MC34063A |
RoHS: | Compliant |
Operation from 3.0 V to 40 V Input |
Low Standby Current |
Current Limiting |
Output Switch Current to 1.5 A |
Output Voltage Adjustable |
Frequency Operation to 100 kHz |
Precision 2% Reference |
4x4mm DFN package option |
MC34063A = 0 to +70degC |
MC33063A = -40 to +85degC |
MC33063AV / NCV33063A = -40 to +125degC |
Benefits |
---|
Wide input voltage range usable for many applications |
<100uA Collector Off-State Current |
Adjustable current limit provides improved protection |
Large 1.5A peak current capability provides up to ~1A of average current output |
External resistor divider for various output voltage options |
Optimize frequency for size or efficiency |
Accurate system level performance |
Exposed pad package allows for higher output current and improved thermal performance |
Applications |
---|
For Higher Switching Frequency See NCP3063 |
Fan Controller |
For DFN package see MC33063MNTXG |
Power Supply |
End Products |
---|
For Dedicated ENABLE Pin and Higher Switching Frequency See NCP3064 |
DC-DC Power Supply |
Cigarette Lighter Adapter (CLA) |
Compliance |
---|
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SOIC N Rail | Avnet America |
Smps Controller, Sop-8 | Newark Electronics |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.5-A boost, buck, inverting switching regulator, operation from 0°C to 70°C | Texas Instruments |
IC: PMIC | Transfer Multisort Elektronik |
Switching Regulator- Voltage-mode- 1.5A- 100kHz Switching Freq-Max- BIPolar- PDSO8 - tube | Holdelec |
Dc/Dc Conv, Buck/Boost/Inv, Soic-8 | Newark Electronics |
1.5-A Boost/Buck Inv erting Swtch Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a MC34063AD?
Additional datasheets, footprints and schematics for MC34063AD are listed on our Part Details page. You can also find images and similar parts to MC34063AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063AD fall under?
The MC34063AD is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC34063AD when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063AD you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC34063AD have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics, Avnet America, Mouser Electronics and Newark Electronics have stock available or on a lead time for MC34063AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063AD often in real-time on the comparison pages.
What if I can't find stock of MC34063AD?
You can fill out our help required form which you can use to request a quote for MC34063AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.