Status: | Active |
---|---|
Series: | MC34063AC |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
2,234
in stock
|
Buy Now | |
Avnet Silica
-
|
1,050
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
IC: driver | Transfer Multisort Elektronik |
Step up/down dc-dc converter,MC34063ACN | RS |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin PDIP Tube | Avnet Silica |
MC34063 Series 40 V 1.5 A DC/DC Monolithic Converter Control Circuit - DIP-8 | Future Electronics |
IC, DC-DC CONV, 100KHZ, DIP-8 | element14 |
Dc/Dc Converter, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC34063ACN?
Additional datasheets, footprints and schematics for MC34063ACN are listed on our Part Details page. You can also find images and similar parts to MC34063ACN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ACN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ACN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ACN fall under?
The MC34063ACN is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063ACN when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ACN you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ACN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063ACN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for MC34063ACN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ACN often in real-time on the comparison pages.
What if I can't find stock of MC34063ACN?
You can fill out our help required form which you can use to request a quote for MC34063ACN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.