Status: | Active |
---|---|
Series: | MC34063AB |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
4,496
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2,232
in stock
|
Buy Now | |
element14
from US$0.46
|
1,974
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,974
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
1,530
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
87
in stock
|
Buy Now | |
Avnet Silica
-
|
8,700
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
IC: driver | Transfer Multisort Elektronik |
Dc/Dc Conv, Buck/Boost/Invert, 70Deg C | Newark Electronics |
IC, DC/DC CONTROLLER, 34063, DIP8 | element14 |
MC34063 Series 40 V 1.5 A DC / DC SMT Converter Control Circuit - DIP-8 | Future Electronics |
DC-DC Converter Control 3-40V PDIP8 | RS |
ST DC/DC Converter, Step-Down / Step-Up / Inverting, 1.25 ... 40V, 1.5A, DIP | Distrelec |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MC34063ABN?
Additional datasheets, footprints and schematics for MC34063ABN are listed on our Part Details page. You can also find images and similar parts to MC34063ABN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ABN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ABN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ABN fall under?
The MC34063ABN is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063ABN when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ABN you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ABN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063ABN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC34063ABN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ABN often in real-time on the comparison pages.
What if I can't find stock of MC34063ABN?
You can fill out our help required form which you can use to request a quote for MC34063ABN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.