Status: | Active |
---|---|
Series: | MC34063AB |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
3,140
in stock
|
Buy Now | |
element14
from US$0.45
|
62,492
in stock
|
Buy Now | |
Farnell
from US$0.40
|
62,492
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
40,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
14,923
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
6,275
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,295
in stock
|
Buy Now | |
Micros
from US$0.22
|
3,545
in stock
|
Buy Now | |
Avnet Silica
-
|
112,500
in stock
|
Buy Now | |
Avnet America
-
|
47,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
DC/DC CONTROLLER, SMD, 34063, SO8 | element14 |
MC34063 Series 40 V 1.5 A DC/DC Converter Control Circuits - SOIC-8 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
ST DC/DC Converter, Step-Down / Step-Up / Inverting, 1.25 ... 40V, 1.5A, SO-8 | Distrelec |
Dc/Dc Conv, 100Khz, 85Deg C | Newark Electronics |
Step-Up/Down/Inverting Switching Regulator, 1.5A, Vin 3÷40V, 100kHz, -40÷85°C | Micros |
DC/DC Converter 1.5A 1.25V 42KHz Step-Dn | RS |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC34063ABD-TR?
Additional datasheets, footprints and schematics for MC34063ABD-TR are listed on our Part Details page. You can also find images and similar parts to MC34063ABD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ABD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ABD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ABD-TR fall under?
The MC34063ABD-TR is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063ABD-TR when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ABD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ABD-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063ABD-TR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for MC34063ABD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ABD-TR often in real-time on the comparison pages.
What if I can't find stock of MC34063ABD-TR?
You can fill out our help required form which you can use to request a quote for MC34063ABD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.