Status: | Active |
---|---|
Series: | MC33163 |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
40
in stock
|
Buy Now | |
element14
from US$2.00
|
40
in stock
|
Buy Now | |
Farnell
from US$1.94
|
40
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
188
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Switch Current in Excess of 3.0 A |
Operation from 2.5 V to 40 V Input |
Low Standby Current |
Precision 2% Reference |
Controlled Duty Cycle Oscillator |
Driver with Bootstrap Capability for Increased Efficiency |
Cycle-by-Cycle Current Limiting |
Internal Thermal Shutdown Protection |
Low Voltage Indicator Output for Direct Microprocessor Interface |
Heat Tab Power Package |
Moisture Sensitivity Level (MSL) Equals 1 |
Pb-Free Packages are Available |
Description | MC33163, TA= -40°C to +85°C |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up/Step-Down |
Control Mode | Voltage Mode |
VCC Min (V) | 2.5 |
VCC Max (V) | 40 |
VO Typ (V) | 40 |
IO Typ (A) | 3.4 |
Efficiency (%) | 88.1 |
Package Type | SOIC-16W |
Dc-Dc Switching Boost, Inverting Regulator, Adjustable, 2.5V-40Vin, 1.25V-40Vout, 3.4Aout, Soic-16 Rohs Compliant: Yes |Onsemi MC33163DWG | Newark Electronics |
DC/DC CONVERTER, SMD, 33163, SOIC16 | element14 |
MC33163 Series 40V 3.4A 54kHz Step-Up/Down/Inverting Switching RegulatorSOIC-16W | Future Electronics |
Sw. Regulator 3.4A Step-Up/Down/Inv SO16 | RS |
Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 2.5V to 40V 16-Pin SOIC W Rail | Avnet Silica |
Sw. Regulator 3.4A Step-Up/Down/Inv SO16 | ON Semiconductor MC33163DWG | RS Americas |
Where can I find additional details, specifications and documents for a MC33163DWG?
Additional datasheets, footprints and schematics for MC33163DWG are listed on our Part Details page. You can also find images and similar parts to MC33163DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33163DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33163DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33163DWG fall under?
The MC33163DWG is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to MC33163DWG when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33163DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33163DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33163DWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for MC33163DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33163DWG often in real-time on the comparison pages.
What if I can't find stock of MC33163DWG?
You can fill out our help required form which you can use to request a quote for MC33163DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.