MC33033PG Motor Drivers by ON Semiconductor

Brushless DC Motor Controller, 3-Phase

Status: Unknown
Series: MC33033
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC33033 is a high performance second generation, limited feature, monolithic brushless dc motor controller which has evolved from the full featured MC33034 and MC33035 controllers. It contains all of the active functions required for the implementation of open loop, three or four phase motor control. The device consists of a rotor position decoder for proper commutation sequencing, temperature compensated reference capable of supplying sensor power, frequency programmable sawtooth oscillator, fully accessible error amplifier, pulse width modulator comparator, three open collector top drivers, and three high current totem pole bottom drivers ideally suited for driving power MOSFETs. Unlike its predessors, it does not feature separate drive circuit supply and ground pins, brake input, or fault output signal. Included in the MC33033 are protective features consisting of undervoltage lockout, cycle-by-cycle current limiting with a selectable time delayed latched shutdown mode, and internal thermal shutdown. Typical motor control functions include open loop speed, forward or reverse direction, and run enable.The MC33033 is designed to operate brushless motors with electrical sensor phasings of 60° /300° or 120° /240° , and can also efficiently control brush dc motors.

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Farnell
Farnell
from US$2.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

10 to 30 V Operation
Undervoltage Lockout
6.25 V Reference Capable of Supplying Sensor Power
Fully Accessible Error Amplifier for Closed Loop Servo Applications
High Current Drivers Can Control External 3-Phase MOSFET Bridge
Cycle-By-Cycle Current Limiting
Internal Thermal Shutdown
Selectable 60° /300° or 120° /240° Sensor Phasings
Also Efficiently Control Brush DC Motors with External MOSFET H-Bridge
Applications
Automotive

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, MOTOR CONTROLLER, 33033, DIP20 | Farnell
Motor Controller, Dc Brushless 50Ma Dip-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33033PG?

Additional datasheets, footprints and schematics for MC33033PG are listed on our Part Details page. You can also find images and similar parts to MC33033PG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33033PG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33033PG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33033PG fall under?

The MC33033PG is listed under Motor Control > Motor Drivers > Motor Drivers, Brushless.

Can I view similar or alternative parts?

You can view similar parts to MC33033PG when available in the Motor Drivers, Brushless range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33033PG you can contact the distributor directly for product support, shipping queries etc.

Is the MC33033PG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC33033PG have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC33033PG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33033PG often in real-time on the comparison pages.

What if I can't find stock of MC33033PG?

You can fill out our help required form which you can use to request a quote for MC33033PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay