Status: | Active |
---|---|
Series: | MC33033 |
RoHS: | Compliant |
10 to 30 V Operation |
Undervoltage Lockout |
6.25 V Reference Capable of Supplying Sensor Power |
Fully Accessible Error Amplifier for Closed Loop Servo Applications |
High Current Drivers Can Control External 3-Phase MOSFET Bridge |
Cycle-By-Cycle Current Limiting |
Internal Thermal Shutdown |
Selectable 60° /300° or 120° /240° Sensor Phasings |
Also Efficiently Control Brush DC Motors with External MOSFET H-Bridge |
Applications |
---|
Automotive |
Description | MC33033 |
---|---|
Compliance | Pb-free Halide free |
Phase | 3 |
VM Min (V) | 10 |
VM Max (V) | 40 |
VCC Min (V) | 10 |
VCC Max (V) | 30 |
IO Max (A) | 0.1 |
IO Peak Max (A) | 0.1 |
Control Type | DC |
Package Type | SOIC-20W |
Diode, Std Rectifier | Newark Electronics |
DIODE, STD RECTIFIER | element14 |
Where can I find additional details, specifications and documents for a MC33033DWR2G?
Additional datasheets, footprints and schematics for MC33033DWR2G are listed on our Part Details page. You can also find images and similar parts to MC33033DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33033DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33033DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33033DWR2G fall under?
The MC33033DWR2G is listed under Motor Control > Motor Drivers > Motor Drivers, Brushless.
Can I view similar or alternative parts?
You can view similar parts to MC33033DWR2G when available in the Motor Drivers, Brushless range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33033DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC33033DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33033DWR2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC33033DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33033DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC33033DWR2G?
You can fill out our help required form which you can use to request a quote for MC33033DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.