Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.12
|
12,109
in stock
|
Buy Now | |
Chip One Stop
from US$4.51
|
260
in stock
|
Buy Now | |
Distrelec
from US$5.35
|
260
in stock
|
Buy Now | |
Avnet America
-
|
12,109
in stock
|
Buy Now | |
Avnet Silica
-
|
1,040
in stock
|
Buy Now | |
EBV Elektronik
-
|
520
in stock
|
Buy Now | |
Future Electronics
from US$5.59
|
-
|
Buy Now | |
element14
from US$6.22
|
-
|
Buy Now |
Supply Voltage | 4.5V |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 6 |
No. of Regulated Outputs | 6 |
Digital IC Case | HQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Power Management Ic, I.mx7, Pre-Prog, 4 Buck, 6 Ldo, 1 Boost, Qfn 48 Rohs Compliant: Yes |Nxp MC32PF3000A1EP | Newark Electronics |
NXP Power Management IC, i.MX 7, DDR3L | Distrelec |
MOTMC32PF3000A1EP | Avnet America |
. | Future Electronics |
MANAGEMENT IC, 6 OUTPUT, HQFN-48 | element14 |
Where can I find additional details, specifications and documents for a MC32PF3000A1EP?
Additional datasheets, footprints and schematics for MC32PF3000A1EP are listed on our Part Details page. You can also find images and similar parts to MC32PF3000A1EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC32PF3000A1EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC32PF3000A1EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC32PF3000A1EP fall under?
The MC32PF3000A1EP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC32PF3000A1EP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC32PF3000A1EP you can contact the distributor directly for product support, shipping queries etc.
Is the MC32PF3000A1EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC32PF3000A1EP have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and Avnet Silica have stock available or on a lead time for MC32PF3000A1EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC32PF3000A1EP often in real-time on the comparison pages.
What if I can't find stock of MC32PF3000A1EP?
You can fill out our help required form which you can use to request a quote for MC32PF3000A1EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.