MC1N5402-T/R-RH Semiconductors - Discretes by Multicomp

STANDARD DIODE 3A 200V DO-201AD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0308

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for element14
element14
from US$0.0308
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 3A
Diode Configuration Single
Forward Voltage VF Max 1.2V
Reverse Recovery Time trr Max -
Forward Surge Current Ifsm Max 200A

Alternative Descriptions

Standard Diode, 3A, 200V, Do-201Ad | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC1N5402-T/R-RH?

Additional datasheets, footprints and schematics for MC1N5402-T/R-RH are listed on our Part Details page. You can also find images and similar parts to MC1N5402-T/R-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC1N5402-T/R-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1N5402-T/R-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC1N5402-T/R-RH fall under?

The MC1N5402-T/R-RH is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MC1N5402-T/R-RH when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC1N5402-T/R-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MC1N5402-T/R-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC1N5402-T/R-RH have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1N5402-T/R-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC1N5402-T/R-RH often in real-time on the comparison pages.

What if I can't find stock of MC1N5402-T/R-RH?

You can fill out our help required form which you can use to request a quote for MC1N5402-T/R-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay