MC14585BDG Part Information

Details for MC14585BDG by ON Semiconductor

Semiconductors - ICs>Logic>Digital Comparators

Part Downloads

Part Specifications

Logic Family / Base Number MC14585
Comparator Type Magnitude
No. of Channels 4Channels
No. of Bits 4bit
Logic Case Style SOIC
No. of Pins 16Pins
Supply Voltage Min 3V
Supply Voltage Max 18V
Logic IC Family MC145
Logic IC Base Number 4585, 4585
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 14585
IC Generic Number 4585
Logic Function Number 4585
Logic IC Function 4-bit Magnitude Comparator
No. of Gates 1
No. of Inputs 8
Operating Temperature Range -55°C to +125°C
Supply Voltage 7V
Supply Voltage Range 3V to 18V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • 4 CHANNEL MAGNITUDE COMPARATOR, SOIC-16; Logic Family / Base Number:MC14585; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC14585BDG?

Additional datasheets, footprints and schematics for MC14585BDG are listed in our Part Details tab. You can also find the MC14585BDG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC14585BDG in the Pricing & Inventory tab next to part details. You can view MC14585BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC14585BDG fall under?

The MC14585BDG is listed under Semiconductors - ICs > Logic > Digital Comparators.

Can I view similar or alternative parts?

You can view similar parts to MC14585BDG when available in the Digital Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC14585BDG you can contact the distributor directly for product support, shipping queries etc.

Is the MC14585BDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MC14585BDG have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC14585BDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC14585BDG often in real-time on the comparison pages.

What if I can't find stock of MC14585BDG?

You can fill out our help required form which you can use to request a quote for MC14585BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MC14585BDG

Loading...
Loading Results for MC14585BDG
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us