Status: | Active |
---|---|
Series: | MC14504B |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
2,430
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
2,156
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,806
in stock
|
Buy Now | |
element14
from US$0.76
|
1,806
in stock
|
Buy Now | |
Farnell
from US$0.77
|
1,806
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UP Translates from a Low to a High Voltage or DOWN Translates from a High to a Low Voltage |
Input Threshold Can Be Shifted for TTL Compatibility |
No Sequencing Required on Power Supplies or Inputs for Power Up or Power Down |
3 to 18 Vdc Operation for VDD and VCC |
Diode Protected Inputs to VSS |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available* |
Description | MC14504B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | null |
IO Max (mA) | 2.25 |
Package Type | TSSOP-16 |
ON Semiconductor, MC14504BDTR2G | RS |
Level Shifter, Hex, Non Inverting, Tssop | Newark Electronics |
LEVEL SHIFTER, HEX, NON INVERTING, TSSOP | element14 |
MC14504B: 18 V Hex Non-Inverting Level Shifter using CMOS Technology-TSSOP-16 | Future Electronics |
Voltage Level Shifter CMOS/TTL to CMOS 16-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14504BDTR2G?
Additional datasheets, footprints and schematics for MC14504BDTR2G are listed on our Part Details page. You can also find images and similar parts to MC14504BDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14504BDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14504BDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14504BDTR2G fall under?
The MC14504BDTR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MC14504BDTR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14504BDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14504BDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14504BDTR2G have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC14504BDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14504BDTR2G often in real-time on the comparison pages.
What if I can't find stock of MC14504BDTR2G?
You can fill out our help required form which you can use to request a quote for MC14504BDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.