Status: | Active |
---|---|
Series: | MC14504B |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
1,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
7,410
in stock
|
Buy Now | |
element14
from US$0.30
|
4,940
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,940
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
2,263
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UP Translates from a Low to a High Voltage or DOWN Translates from a High to a Low Voltage |
Input Threshold Can Be Shifted for TTL Compatibility |
No Sequencing Required on Power Supplies or Inputs for Power Up or Power Down |
3 to 18 Vdc Operation for VDD and VCC |
Diode Protected Inputs to VSS |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available* |
Description | MC14504B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 340 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
Hex Logic Level Shifter 6Bit Soic-16 | Newark Electronics |
LEVEL SHIFTER, HEX, NON INVERTING, SOIC | element14 |
Voltage Level Shifter CMOS/TTL to CMOS 16-Pin SOIC T/R | Avnet America |
IC: digital | Transfer Multisort Elektronik |
Hex Level Shifter TTL/CMOS to CMOS SO16 | RS |
MC14504B Series SMT Hex Level Shifter for TTL to CMOS/CMOS to CMOS - SOIC-16 | Future Electronics |
IC Analog CMOS/TTL-CMOS SOIC-16 Cut Tape | ON Semiconductor MC14504BDR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC14504BDR2G?
Additional datasheets, footprints and schematics for MC14504BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14504BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14504BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14504BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14504BDR2G fall under?
The MC14504BDR2G is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MC14504BDR2G when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14504BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14504BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14504BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for MC14504BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14504BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14504BDR2G?
You can fill out our help required form which you can use to request a quote for MC14504BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.