Status: | Active |
---|---|
Series: | MC14504B |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.29
|
No stock
|
Buy Now | |
element14
from US$0.31
|
4,876
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
4,875
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,875
in stock
|
Buy Now | |
RS
from US$0.55
|
441
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
380
in stock
|
Buy Now | |
Distrelec
from US$2.67
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
192
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UP Translates from a Low to a High Voltage or DOWN Translates from a High to a Low Voltage |
Input Threshold Can Be Shifted for TTL Compatibility |
No Sequencing Required on Power Supplies or Inputs for Power Up or Power Down |
3 to 18 Vdc Operation for VDD and VCC |
Diode Protected Inputs to VSS |
Capable of Driving Two Low-Power TTL Loads or One Low-Power Schottky TTL Load Over the Rated Temperature Range |
Pb-Free Packages are Available* |
Description | MC14504B |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Input Level | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 340 |
IO Max (mA) | 2.25 |
Package Type | SOIC-16 |
4000 CMOS, SMD, 4504, SOIC16, 15V | element14 |
4000 Cmos, Smd, 4504, Soic16, 15V | Newark Electronics |
Hex logic level shifter,MC14504BD SOIC16 | RS |
IC: digital | Transfer Multisort Elektronik |
onsemi Hex Level Shifter for TTL to CMOS / CMOS to CMOS SOIC 340 ns | Distrelec |
Voltage Level Shifter CMOS/TTL to CMOS 16-Pin SOIC Rail | Avnet Silica |
MC14504B Series Hex Level Shifter for TTL to CMOS/CMOS to CMOS - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14504BDG?
Additional datasheets, footprints and schematics for MC14504BDG are listed on our Part Details page. You can also find images and similar parts to MC14504BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14504BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14504BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14504BDG fall under?
The MC14504BDG is listed under Timing, Logic & Memory > Standard Logic > Level Translators.
Can I view similar or alternative parts?
You can view similar parts to MC14504BDG when available in the Level Translators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14504BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14504BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14504BDG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MC14504BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14504BDG often in real-time on the comparison pages.
What if I can't find stock of MC14504BDG?
You can fill out our help required form which you can use to request a quote for MC14504BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.