Status: | Active |
---|---|
Series: | MC14049UB |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Source and Sink Currents |
High-to-Low Level Converter |
Supply Voltage Range = 3.0 V to 18 V |
Meets JEDEC UB Specifications |
VIN can exceed VDD |
Improved ESD Protection on All Inputs |
Pb-Free Packages are Available* |
Description | MC14049UB |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Output | CMOS |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 65 |
IO Max (mA) | 16 |
Package Type | SOIC-16 |
MC14049B Series 3 to 18 Vdc Surface Mount Hex Inverter Buffer - SOIC-16 | Future Electronics |
Logic Family/Base Number:Mc14049 | Newark Electronics |
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC T/R | Avnet America |
BUFFER, BUFFER/INV, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a MC14049UBDR2G?
Additional datasheets, footprints and schematics for MC14049UBDR2G are listed on our Part Details page. You can also find images and similar parts to MC14049UBDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14049UBDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14049UBDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14049UBDR2G fall under?
The MC14049UBDR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC14049UBDR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14049UBDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14049UBDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14049UBDR2G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for MC14049UBDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14049UBDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14049UBDR2G?
You can fill out our help required form which you can use to request a quote for MC14049UBDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.