Status: | Active |
---|---|
Series: | MC14024B |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
3,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,399
in stock
|
Buy Now | |
element14
from US$0.26
|
3,399
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Output Transitions Occur on the Falling Edge of the Clock Pulse |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4024B |
Pb-Free Packages are Available* |
Description | MC14024B |
---|---|
Compliance | Pb-free Halide free |
Type | Counter |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 750 |
PD Max (W) | 0.5 |
IO Max (mA) | 2.25 |
Package Type | SOIC-14 |
Counter, Ripple, 7Bit, Soic-14 | Newark Electronics |
COUNTER, RIPPLE, 7BIT, SOIC-14 | element14 |
MC14024B Series 3 to 18 VDC Surface Mount 7-Stage Ripple Counter - SOIC-14 | Future Electronics |
Counter/Divider Single 7-Bit Binary UP 14-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC14024BDR2G?
Additional datasheets, footprints and schematics for MC14024BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14024BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14024BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14024BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14024BDR2G fall under?
The MC14024BDR2G is listed under Timing, Logic & Memory > Standard Logic > Arithmetic Logic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC14024BDR2G when available in the Arithmetic Logic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14024BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14024BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14024BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MC14024BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14024BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14024BDR2G?
You can fill out our help required form which you can use to request a quote for MC14024BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.