Status: | Active |
---|---|
Series: | MC14016B |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
4,538
in stock
|
Buy Now | |
element14
from US$0.19
|
4,538
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1,990
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Linearized Transfer Characteristics |
Low Noise - 12 nV/sq. root (Cycle), f >= 1.0 kHz typical |
Pin-for-Pin Replacements for CD4016B, CD4066B (Note improvedtransfer characteristic design causes more parasitic coupling capacitance than CD4016) |
For Lower RON , Use The HC4016 High-Speed CMOS Device or The MC14066B |
This Device Has Inputs and Outputs Which Do Not Have ESD Protection. Antistatic Precautions Must Be Taken. |
Pb-Free Packages are Available* |
Description | MC14016B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 30 |
ron Max (Ω) | 660 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-14 |
Analogue Switch, 4Ch, Spst-No, Nsoic-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPST-NO, NSOIC-16 | element14 |
Analog Switch Quad SPST 14-Pin SOIC T/R | Avnet Silica |
MC14016B Series 3 to 18 Vdc SMT Quad Analog Switch/Quad Multiplexer - SOIC-14 | Future Electronics |
Where can I find additional details, specifications and documents for a MC14016BDR2G?
Additional datasheets, footprints and schematics for MC14016BDR2G are listed on our Part Details page. You can also find images and similar parts to MC14016BDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14016BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14016BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14016BDR2G fall under?
The MC14016BDR2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14016BDR2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14016BDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC14016BDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14016BDR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for MC14016BDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14016BDR2G often in real-time on the comparison pages.
What if I can't find stock of MC14016BDR2G?
You can fill out our help required form which you can use to request a quote for MC14016BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.