Status: | Active |
---|---|
Series: | MC14016B |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
670
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
62
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Linearized Transfer Characteristics |
Low Noise - 12 nV/sq. root (Cycle), f >= 1.0 kHz typical |
Pin-for-Pin Replacements for CD4016B, CD4066B (Note improvedtransfer characteristic design causes more parasitic coupling capacitance than CD4016) |
For Lower RON , Use The HC4016 High-Speed CMOS Device or The MC14066B |
This Device Has Inputs and Outputs Which Do Not Have ESD Protection. Antistatic Precautions Must Be Taken. |
Pb-Free Packages are Available* |
Description | MC14016B |
---|---|
Compliance | Pb-free Halide free |
Channels | 4 |
Number of Switches | 4 |
Configuration | SPST |
Icc Max (µA) | 30 |
ron Max (Ω) | 660 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
Package Type | SOIC-14 |
ON Semiconductor, MC14016BDG | RS |
IC: analog switch | Transfer Multisort Elektronik |
Analog Switch Quad SPST 14-Pin SOIC Rail | EBV Elektronik |
Analog Switch, Quad, Spst, Soic-14 | Newark Electronics |
MC14016B Series 3 to 18 Vdc Quad Analog Switch/Quad Multiplexer - SOIC-14 | Future Electronics |
4000 CMOS, SMD, 4016, SOIC14, 18V | element14 |
Where can I find additional details, specifications and documents for a MC14016BDG?
Additional datasheets, footprints and schematics for MC14016BDG are listed on our Part Details page. You can also find images and similar parts to MC14016BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14016BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14016BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14016BDG fall under?
The MC14016BDG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MC14016BDG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14016BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14016BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14016BDG have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MC14016BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14016BDG often in real-time on the comparison pages.
What if I can't find stock of MC14016BDG?
You can fill out our help required form which you can use to request a quote for MC14016BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.