Status: | Active |
---|---|
Series: | MC14013B |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
35
in stock
|
Buy Now | |
element14
from US$0.25
|
5,601
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
5,591
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,591
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
2,695
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
1,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
159
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,355
in stock
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Static Operation |
Diode Protection on All Inputs |
Supply Voltage Range = 3.0 Vdc to 18 Vdc |
Logic Edge-Clocked Flip-Flop Design Logic state is retained indefinitely with clock level either high or low; information is transferred to the output only on the positive-going edge of the clock pulse |
Capable of Driving Two Low-power TTL Loads or One Low-power Schottky TTL Load Over the Rated Temperature Range |
Pin-for-Pin Replacement for CD4013B |
Pb-Free Packages are Available* |
Description | MC14013B |
---|---|
Compliance | Pb-free Halide free |
Type | D-Type |
Channels | 2 |
VCC Min (V) | 3 |
VCC Max (V) | 18 |
tpd Max (ns) | 150 |
IO Max (mA) | 2.25 |
Package Type | SOIC-14 |
4000 CMOS, SMD, 4013, SOIC14, 15V | element14 |
4000 Cmos, Smd, 4013, Soic14, 15V | Newark Electronics |
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC Rail | Avnet America |
MC14013B Series 3 to 18 V Dual D-Type Flip-Flop - SOIC-14 | Future Electronics |
IC: digital | Transfer Multisort Elektronik |
Dual D flip-flop w/set & reset,MC14013BD | RS |
Where can I find additional details, specifications and documents for a MC14013BDG?
Additional datasheets, footprints and schematics for MC14013BDG are listed on our Part Details page. You can also find images and similar parts to MC14013BDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC14013BDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC14013BDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC14013BDG fall under?
The MC14013BDG is listed under Timing, Logic & Memory > Standard Logic > D Flip-Flops and JK Flip-Flops.
Can I view similar or alternative parts?
You can view similar parts to MC14013BDG when available in the D Flip-Flops and JK Flip-Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC14013BDG you can contact the distributor directly for product support, shipping queries etc.
Is the MC14013BDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC14013BDG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for MC14013BDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC14013BDG often in real-time on the comparison pages.
What if I can't find stock of MC14013BDG?
You can fill out our help required form which you can use to request a quote for MC14013BDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.