Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Supply Voltage | - |
---|---|
No. of Step-Down DC - DC Converters | 4 |
No. of LDO Regulators | 12 |
No. of Regulated Outputs | 12 |
Digital IC Case | BGA |
No. of Pins | 186Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Processor Type | ARM Cortex-A8 |
USB Type | USB OTG Controller |
Power Management 186-Pin BGA | Avnet Silica |
. | Future Electronics |
PMIC, FOR I.MX35/51, 186MAPBGA | Farnell |
Power Management, 17 O/P, Bga-186 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC13892CJVL?
Additional datasheets, footprints and schematics for MC13892CJVL are listed on our Part Details page. You can also find images and similar parts to MC13892CJVL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC13892CJVL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC13892CJVL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC13892CJVL fall under?
The MC13892CJVL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC13892CJVL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC13892CJVL you can contact the distributor directly for product support, shipping queries etc.
Is the MC13892CJVL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC13892CJVL have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC13892CJVL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC13892CJVL often in real-time on the comparison pages.
What if I can't find stock of MC13892CJVL?
You can fill out our help required form which you can use to request a quote for MC13892CJVL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.