Status: | Active |
---|---|
Series: | MC12093 |
RoHS: | Compliant |
Prices starting from US$1.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
661
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
20,724
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
661
in stock
|
Buy Now | |
element14
from US$2.84
|
661
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.1 GHz Toggle Frequency |
Supply Voltage 2.7 V to 5.5 Vdc |
Low Power 3.0 mA Typical |
Operating Temperature -40 to 85°C |
Divide by 2, 4 or 8 Selected by SW1 and SW2 Pins |
On-Chip Termination |
Pb-Free Packages are Available |
Applications |
---|
General Purpose Clock Generation |
Description | MC12093 |
---|---|
Compliance | Pb-free Halide free |
Type | Prescaler |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | - |
tR & tF Max (ps) | - |
Package Type | SOIC-8 |
Modulus Prescaler, 1.1Ghz, Nsoic-8 | Newark Electronics |
MODULUS PRESCALER, 1.1GHZ, NSOIC-8 | element14 |
MC12093 Series ≈2, ≈4, ≈8 1.1 GHz Low Power Prescaler with Stand-By Mode -SOIC-8 | Future Electronics |
Prescaler 3.3V/5V 2/4/8 1100MHz 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC12093DR2G?
Additional datasheets, footprints and schematics for MC12093DR2G are listed on our Part Details page. You can also find images and similar parts to MC12093DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC12093DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC12093DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC12093DR2G fall under?
The MC12093DR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC12093DR2G when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC12093DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC12093DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC12093DR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MC12093DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC12093DR2G often in real-time on the comparison pages.
What if I can't find stock of MC12093DR2G?
You can fill out our help required form which you can use to request a quote for MC12093DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.